The Samtec 41AC7448 is a header with 21 contacts arranged in a single row, featuring a pitch spacing of 2.54 mm. It is designed for through-hole mounting and is compatible with various cable mates including IDSS, IDSD, SMSD, and SMSS. The insulator material is black glass-filled polyester, while the terminal material is phosphor bronze. The product offers plating options of gold or tin over nickel, with a minimum thickness of 50 µ" (1.27 µm) for the nickel layer. It operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The header is RoHS compliant and is suitable for lead-free soldering in specific configurations. For applications requiring additional mechanical stability, the use of mechanical board spacers is recommended.
Flexible Board Stacking Header, 0.100 P
HEADER, 21 CONTACTS, 1 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:21Contacts;
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | ZW-21-11-G-S-375-285 | 41AC7448 |
| Product Name | Terminals | Header, 21 Contacts, 1 Rows, 2.54Mm; Product Range Samtec |
| Product Type | IC Headers | IC Headers |
| RoHS Compliant | RoHS Compliant | |
| Mounting | Through-Hole; Through Hole |