Samtec Inc. Terminals ZW-20-20-T-D-830-110

Description
Flexible Board Stacking Header, 0.100 P
Request a Quote
Description
Flexible Board Stacking Header, 0.100 P
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Samtec Header, part number 41AC7435, features 40 contacts arranged in 2 rows with a pitch spacing of 2.54 mm. It is designed for through-hole mounting and is compliant with RoHS standards. The insulator material is black glass-filled polyester, while the terminal material is phosphor bronze. The product offers plating options of gold or tin over nickel, with an operating temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. This header is suitable for applications requiring reliable connectivity and is compatible with various cable mates. It is important to note that this series is non-standard and non-returnable, and mechanical board spacers are recommended for added stability in applications using gold or selective gold plated connectors.

Datasheet Summary
Powered by GS/AI

The Samtec Header, part number 41AC7435, features 40 contacts arranged in 2 rows with a pitch spacing of 2.54 mm. It is designed for through-hole mounting and is compliant with RoHS standards. The insulator material is black glass-filled polyester, while the terminal material is phosphor bronze. The product offers plating options of gold or tin over nickel, with an operating temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. This header is suitable for applications requiring reliable connectivity and is compatible with various cable mates. It is important to note that this series is non-standard and non-returnable, and mechanical board spacers are recommended for added stability in applications using gold or selective gold plated connectors.

Suppliers

Company
Product
Description
Supplier Links
Terminals - ZW-20-20-T-D-830-110 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 0.100 P

Flexible Board Stacking Header, 0.100 P

Buy Now
Header, 40 Contacts, 2 Rows, 2.54Mm; Product Range Samtec - 41AC7435 - Newark, An Avnet Company
Chicago, IL, United States
Header, 40 Contacts, 2 Rows, 2.54Mm; Product Range Samtec
41AC7435
Header, 40 Contacts, 2 Rows, 2.54Mm; Product Range Samtec 41AC7435
HEADER, 40 CONTACTS, 2 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:40Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

HEADER, 40 CONTACTS, 2 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:40Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number ZW-20-20-T-D-830-110 41AC7435
Product Name Terminals Header, 40 Contacts, 2 Rows, 2.54Mm; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Female Contact with 28 AWG wire, 300mm, double-end - G125-FW20300AAF9400 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
View Details
IC Socket Adapters - 5096292 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contact Plating Tin
View Details
DDR4 SMT - 10151094-1122J13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
Relay Housing Header, X-Large - 690 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Headers
View Details