Samtec Inc. Terminals ZW-20-20-S-D-830-140

Description
Flexible Board Stacking Header, 0.100 P
Request a Quote Datasheet
Description
Flexible Board Stacking Header, 0.100 P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - ZW-20-20-S-D-830-140 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 0.100 P

Flexible Board Stacking Header, 0.100 P

Buy Now
Header, 40 Contacts, 2 Rows, 2.54Mm; Product Range Samtec - 41AC7425 - Newark, An Avnet Company
Chicago, IL, United States
Header, 40 Contacts, 2 Rows, 2.54Mm; Product Range Samtec
41AC7425
Header, 40 Contacts, 2 Rows, 2.54Mm; Product Range Samtec 41AC7425
HEADER, 40 CONTACTS, 2 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:40Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 40 CONTACTS, 2 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:40Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number ZW-20-20-S-D-830-140 41AC7425
Product Name Terminals Header, 40 Contacts, 2 Rows, 2.54Mm; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - B5743-218-M-T-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
DIL Sockets - 1831560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
DDR4 - 10145891-0321K11LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting SMT
View Details
Double Turret Terminal .172
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details