The Header, part number 41AC6739, features 36 contacts arranged in 2 rows with a pitch spacing of 2.54 mm. It is designed for through-hole mounting and is RoHS compliant. The contact plating options include gold plating, ensuring reliable electrical connections. The insulator material is black glass-filled polyester, providing durability and stability. This header operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. It is compatible with various cable mates and is suitable for applications requiring a robust and reliable connection.
Flexible Board Stacking Header, 0.100 P
HEADER, 36 CONTACTS, 2 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:36Contacts;
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | ZW-18-11-G-D-300-315 | 41AC6739 |
| Product Name | Terminals | Header, 36 Contacts, 2 Rows, 2.54Mm; Product Range Samtec |
| Product Type | IC Headers | IC Headers |
| RoHS Compliant | RoHS Compliant | |
| Mounting | Through-Hole; Through Hole |