The Header, part number 41AC6695, features 18 contacts arranged in a single row with a pitch spacing of 2.54 mm. It is designed for through-hole termination and is compliant with RoHS standards. The contact plating is tin, and the insulator material is black glass-filled polyester. This product operates within a temperature range of -55 °C to +105 °C. It is suitable for applications requiring reliable connectivity and is part of the ZW series from Samtec. For optimal mechanical stability, the use of mechanical board spacers is recommended in applications with gold or selective gold plated connectors.
Flexible Board Stacking Header, 0.100 P
HEADER, 18 CONTACTS, 1 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:18Contacts;
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | ZW-18-08-T-S-203-220 | 41AC6695 |
| Product Name | Terminals | Header, 18 Contacts, 1 Rows, 2.54Mm; Product Range Samtec |
| Product Type | IC Headers | IC Headers |
| RoHS Compliant | RoHS Compliant | |
| Mounting | Through-Hole; Through Hole |