Samtec Inc. Terminals ZW-17-12-S-D-550-120

Description
Flexible Board Stacking Header, 0.100 P
Request a Quote Datasheet
Description
Flexible Board Stacking Header, 0.100 P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - ZW-17-12-S-D-550-120 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 0.100 P

Flexible Board Stacking Header, 0.100 P

Buy Now
Header, 34 Contacts, 2 Rows, 2.54Mm; Product Range Samtec - 41AC6616 - Newark, An Avnet Company
Chicago, IL, United States
Header, 34 Contacts, 2 Rows, 2.54Mm; Product Range Samtec
41AC6616
Header, 34 Contacts, 2 Rows, 2.54Mm; Product Range Samtec 41AC6616
HEADER, 34 CONTACTS, 2 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:34Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 34 CONTACTS, 2 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:34Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number ZW-17-12-S-D-550-120 41AC6616
Product Name Terminals Header, 34 Contacts, 2 Rows, 2.54Mm; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Micro SIM Card PCB Mount Socket - 80440GIH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
PCB Headers & Receptacles - 103165-3 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
DDR4 Ultra Low Profile - 10129206-1201101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
Voltage Rating 29.9 volts
View Details
Headers & Wire Housings - G125-MH21005L2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details