The Header 41AC5983 features 14 contacts arranged in a single row with a pitch spacing of 2.54 mm. It is designed for through-hole mounting and is part of the ZW series. The contact plating is tin, and the product is RoHS compliant. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze. This header operates within a temperature range of -55 °C to +105 °C. It is suitable for applications requiring a reliable connection in various electronic devices.
Flexible Board Stacking Header, 0.100 P
HEADER, 14 CONTACTS, 1 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:14Contacts;
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | ZW-14-20-T-S-767-118 | 41AC5983 |
| Product Name | Terminals | Header, 14 Contacts, 1 Rows, 2.54Mm; Product Range Samtec |
| Product Type | IC Headers | IC Headers |
| RoHS Compliant | RoHS Compliant | |
| Mounting | Through-Hole; Through Hole |