CONN BRD STACK .100" 14POS Product overview: ZW-14-20-L-S-500-130
Win Source Part Number: 1071056-ZW-14-20-L-S
Category: Connectors, Interconnects>Rectan
Series: Flex Stack, ZW
Number of Positions: 14
Pitch: 0.100" (2.54mm)
Color: Black
Number of Rows: 1
Termination: Solder
Package: Bulk
Standard Package: 1
Length - Post (Mating): 0.500" (12.700mm)
Length - Stack Height: 0.500" (12.700mm)
Length - Tail: 0.130" (3.302mm)
Contact Finish - Post (Mating): Gold
Contact Finish Thickness - Post (Mating): 10.0µin (0.25µm)
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): TSW-114-07-G-S; 22-28-4143; 0022102141; TSW-114-07-L-S; TSW-114-07-S-S; 22-28-8142ZW1420LS50
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Length - Overall Pin: 1.130" (28.702mm)
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: ZW-14-20
CONN BRD STACK .100" 14POS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 400-ZW-14-20-L-S-500-130 | 1071056-ZW-14-20-L-S-500-130 | ZW-14-20-L-S-500-130 |
| Product Name | Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) |
| Termination | Solder | Solder | Solder |