Samtec Inc. Terminals ZW-12-09-G-D-285-223

Description
Flexible Board Stacking Header, 0.100 P
Request a Quote Datasheet
Description
Flexible Board Stacking Header, 0.100 P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - ZW-12-09-G-D-285-223 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 0.100 P

Flexible Board Stacking Header, 0.100 P

Buy Now
Header, 24 Contacts, 2 Rows, 2.54Mm; Product Range Samtec - 41AC5102 - Newark, An Avnet Company
Chicago, IL, United States
Header, 24 Contacts, 2 Rows, 2.54Mm; Product Range Samtec
41AC5102
Header, 24 Contacts, 2 Rows, 2.54Mm; Product Range Samtec 41AC5102
HEADER, 24 CONTACTS, 2 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:24Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 24 CONTACTS, 2 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:24Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number ZW-12-09-G-D-285-223 41AC5102
Product Name Terminals Header, 24 Contacts, 2 Rows, 2.54Mm; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

3000 QFP & TQFP -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 65 milliohms
Operating Temperature 150 C (302 F)
View Details
Din 41612 Pcb Connector, Header, 64 Way; Product Range Amphenol Communications Solutions - 63K0508 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details
IC Socket Adapters - 2651075 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.5000 mm (0.0197 inches)
View Details
Mini SIM Card PCB Mount Socket - 80440GGH-081-113L3 - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull w/Switch & Stand Off
Number of Contacts 8
View Details