Samtec Inc. Terminals ZW-11-09-G-T-230-250

Description
Flexible Board Stacking Header, 0.100 P
Request a Quote Datasheet
Description
Flexible Board Stacking Header, 0.100 P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - ZW-11-09-G-T-230-250 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 0.100 P

Flexible Board Stacking Header, 0.100 P

Buy Now
Header, 33 Contacts, 3 Rows, 2.54Mm; Product Range Samtec - 41AC4954 - Newark, An Avnet Company
Chicago, IL, United States
Header, 33 Contacts, 3 Rows, 2.54Mm; Product Range Samtec
41AC4954
Header, 33 Contacts, 3 Rows, 2.54Mm; Product Range Samtec 41AC4954
HEADER, 33 CONTACTS, 3 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:33Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:3Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 33 CONTACTS, 3 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:33Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:3Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number ZW-11-09-G-T-230-250 41AC4954
Product Name Terminals Header, 33 Contacts, 3 Rows, 2.54Mm; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

8+8 Pos. Male DIL Cable Housing, Screw-Lok Panel Mount - G125-3241696M5 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
D-Sub Standard Board Mount - D09S13B6UA00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
For .015 -.025
Specs
Product Type PCB Pins
Mounting Press-fit / Solderless Technology
Contact Plating Gold; Tin/Gold
View Details
Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details