Samtec Inc. Terminals ZW-09-09-G-D-315-210

Description
Flexible Board Stacking Header, 0.100 P
Request a Quote Datasheet
Description
Flexible Board Stacking Header, 0.100 P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - ZW-09-09-G-D-315-210 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 0.100 P

Flexible Board Stacking Header, 0.100 P

Buy Now
Header, 18 Contacts, 2 Rows, 2.54Mm; Product Range Samtec - 41AC3915 - Newark, An Avnet Company
Chicago, IL, United States
Header, 18 Contacts, 2 Rows, 2.54Mm; Product Range Samtec
41AC3915
Header, 18 Contacts, 2 Rows, 2.54Mm; Product Range Samtec 41AC3915
HEADER, 18 CONTACTS, 2 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:18Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 18 CONTACTS, 2 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:18Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number ZW-09-09-G-D-315-210 41AC3915
Product Name Terminals Header, 18 Contacts, 2 Rows, 2.54Mm; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Hollow Turret Terminal .172
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
IC Sockets - 2272200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
ESJ Series H-Pin Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Operating Temperature 200 C (392 F)
View Details
Headers & Wire Housings - G125-MH12005M3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details