Samtec Inc. Terminals ZW-08-15-L-D-200-310

Description
Flexible Board Stacking Header, 0.100 P
Request a Quote Datasheet
Description
Flexible Board Stacking Header, 0.100 P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - ZW-08-15-L-D-200-310 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 0.100 P

Flexible Board Stacking Header, 0.100 P

Buy Now
Header, 16 Contacts, 2 Rows, 2.54Mm; Product Range Samtec - 41AC3787 - Newark, An Avnet Company
Chicago, IL, United States
Header, 16 Contacts, 2 Rows, 2.54Mm; Product Range Samtec
41AC3787
Header, 16 Contacts, 2 Rows, 2.54Mm; Product Range Samtec 41AC3787
HEADER, 16 CONTACTS, 2 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:16Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 16 CONTACTS, 2 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:16Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number ZW-08-15-L-D-200-310 41AC3787
Product Name Terminals Header, 16 Contacts, 2 Rows, 2.54Mm; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

DIL Sockets - 1831570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Headers & Wire Housings - G125-MS13405L1P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting SMT
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
Two Piece 1 1/4
Specs
Product Type IC Socket
View Details