Samtec Inc. Terminals ZW-08-12-L-D-563-233

Description
Flexible Board Stacking Header, 0.100 P
Request a Quote
Description
Flexible Board Stacking Header, 0.100 P
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 16 Contacts, 2 Rows, 2.54mm (part number 41AC3609) is designed for through-hole applications and features a pitch spacing of 2.54mm. It is part of the ZW Series from Samtec, which is known for its reliable performance in various electronic applications. The header is RoHS compliant and offers gold-plated contacts for enhanced conductivity. The operating temperature range is -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze. This product is suitable for applications requiring a robust connection with a focus on mechanical stability, especially when used with mechanical board spacers.

Datasheet Summary
Powered by GS/AI

The Header, 16 Contacts, 2 Rows, 2.54mm (part number 41AC3609) is designed for through-hole applications and features a pitch spacing of 2.54mm. It is part of the ZW Series from Samtec, which is known for its reliable performance in various electronic applications. The header is RoHS compliant and offers gold-plated contacts for enhanced conductivity. The operating temperature range is -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze. This product is suitable for applications requiring a robust connection with a focus on mechanical stability, especially when used with mechanical board spacers.

Suppliers

Company
Product
Description
Supplier Links
Terminals - ZW-08-12-L-D-563-233 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 0.100 P

Flexible Board Stacking Header, 0.100 P

Buy Now
Header, 16 Contacts, 2 Rows, 2.54Mm; Product Range Samtec - 41AC3609 - Newark, An Avnet Company
Chicago, IL, United States
Header, 16 Contacts, 2 Rows, 2.54Mm; Product Range Samtec
41AC3609
Header, 16 Contacts, 2 Rows, 2.54Mm; Product Range Samtec 41AC3609
HEADER, 16 CONTACTS, 2 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:16Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 16 CONTACTS, 2 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:16Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number ZW-08-12-L-D-563-233 41AC3609
Product Name Terminals Header, 16 Contacts, 2 Rows, 2.54Mm; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

DDR4 SMT - 10152217-0302J11LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
Array High Speed Test - DaVinci Micro Test Socket: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
View Details
680 Series QFP Devices Dual Pinch -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details