Samtec Inc. Terminals ZW-07-09-S-D-370-120

Description
Flexible Board Stacking Header, 0.100 P
Request a Quote Datasheet
Description
Flexible Board Stacking Header, 0.100 P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - ZW-07-09-S-D-370-120 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 0.100 P

Flexible Board Stacking Header, 0.100 P

Buy Now
Header, 14 Contacts, 2 Rows, 2.54Mm; Product Range Samtec - 41AC2985 - Newark, An Avnet Company
Chicago, IL, United States
Header, 14 Contacts, 2 Rows, 2.54Mm; Product Range Samtec
41AC2985
Header, 14 Contacts, 2 Rows, 2.54Mm; Product Range Samtec 41AC2985
HEADER, 14 CONTACTS, 2 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:14Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 14 CONTACTS, 2 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:14Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number ZW-07-09-S-D-370-120 41AC2985
Product Name Terminals Header, 14 Contacts, 2 Rows, 2.54Mm; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

IC Socket Adapters - 2651080 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.6500 mm (0.0256 inches)
View Details
PCB Headers & Receptacles - 102977-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Array High Speed Test - DaVinci 112: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
Contact Resistance 80 milliohms
View Details
DDR4 TH - 10153520-2201013LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
View Details