The product is a 14-contact header with 2 rows and a pitch spacing of 2.54 mm, part of the ZW Series from Samtec. It features through-hole contact termination and is designed for reliable connections in various applications. The contacts are gold plated, ensuring good conductivity and corrosion resistance. The header is RoHS compliant, making it suitable for environmentally conscious projects. It operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. This product is non-standard and non-returnable, and it is recommended to use mechanical board spacers for added stability in applications with gold or selective gold plated connectors.
Flexible Board Stacking Header, 0.100 P
HEADER, 14 CONTACTS, 2 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:14Contacts;
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | ZW-07-07-G-D-245-103 | 41AC2905 |
| Product Name | Terminals | Header, 14 Contacts, 2 Rows, 2.54Mm; Product Range Samtec |
| Product Type | IC Headers | IC Headers |
| RoHS Compliant | RoHS Compliant | |
| Mounting | Through-Hole; Through Hole |