Samtec Inc. Terminals ZW-06-19-T-D-1130-100

Description
Flexible Board Stacking Header, 0.100 P
Request a Quote
Description
Flexible Board Stacking Header, 0.100 P
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 12 Contacts, 2 Rows, 2.54mm (part number 41AC2851) is designed for through-hole applications with a pitch spacing of 2.54mm. It features 12 contacts arranged in two rows, making it suitable for various electronic connections. The contact material is phosphor bronze, and it is available with tin plating. The operating temperature range is -55 °C to +105 °C with tin plating, and it is RoHS compliant. This product is part of the ZW series and is non-returnable, indicating that it is intended for specific applications where customization may be required. For optimal mechanical stability, the use of mechanical board spacers is recommended in applications with gold or selective gold plated connectors.

Datasheet Summary
Powered by GS/AI

The Header, 12 Contacts, 2 Rows, 2.54mm (part number 41AC2851) is designed for through-hole applications with a pitch spacing of 2.54mm. It features 12 contacts arranged in two rows, making it suitable for various electronic connections. The contact material is phosphor bronze, and it is available with tin plating. The operating temperature range is -55 °C to +105 °C with tin plating, and it is RoHS compliant. This product is part of the ZW series and is non-returnable, indicating that it is intended for specific applications where customization may be required. For optimal mechanical stability, the use of mechanical board spacers is recommended in applications with gold or selective gold plated connectors.

Suppliers

Company
Product
Description
Supplier Links
Terminals - ZW-06-19-T-D-1130-100 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 0.100 P

Flexible Board Stacking Header, 0.100 P

Buy Now
Header, 12 Contacts, 2 Rows, 2.54Mm; Product Range Samtec - 41AC2851 - Newark, An Avnet Company
Chicago, IL, United States
Header, 12 Contacts, 2 Rows, 2.54Mm; Product Range Samtec
41AC2851
Header, 12 Contacts, 2 Rows, 2.54Mm; Product Range Samtec 41AC2851
HEADER, 12 CONTACTS, 2 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:12Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

HEADER, 12 CONTACTS, 2 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:12Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number ZW-06-19-T-D-1130-100 41AC2851
Product Name Terminals Header, 12 Contacts, 2 Rows, 2.54Mm; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Kepler Test Socket: High performance scrub contact technology for Peripheral IC -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; QFNL; Test
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Conn, Din 41612, Header, 48Pos, 3Row; Product Range Amphenol Communications Solutions - 29AH2985 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details
Headers & Wire Housings - G125-MH21205L2R - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details