Samtec Inc. Terminals ZW-05-09-T-S-563-083

Description
Flexible Board Stacking Header, 0.100 P
Request a Quote Datasheet
Description
Flexible Board Stacking Header, 0.100 P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - ZW-05-09-T-S-563-083 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 0.100 P

Flexible Board Stacking Header, 0.100 P

Buy Now
Header, 5 Contacts, 1 Rows, 2.54Mm; Product Range Samtec - 41AC1891 - Newark, An Avnet Company
Chicago, IL, United States
Header, 5 Contacts, 1 Rows, 2.54Mm; Product Range Samtec
41AC1891
Header, 5 Contacts, 1 Rows, 2.54Mm; Product Range Samtec 41AC1891
HEADER, 5 CONTACTS, 1 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:5Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

HEADER, 5 CONTACTS, 1 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:5Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number ZW-05-09-T-S-563-083 41AC1891
Product Name Terminals Header, 5 Contacts, 1 Rows, 2.54Mm; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Backplane Connector, Receptacle, 32 Position; Product Range Amphenol Communications Solutions - 45T5359 - Newark, An Avnet Company
Specs
Product Type IC Headers; PCB Receptacles
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
IC Sockets - 2272210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
Smart card PCB Mount Socket - 697-SMCV3-S-008-01-O-005L - Rego Electronics Inc.
Specs
Product Type IC Socket
Mounting Through-Hole
Features Push-Pull
View Details