Samtec Inc. Terminals ZW-04-16-G-S-250-065

Description
Flexible Board Stacking Header, 0.100 P
Request a Quote
Description
Flexible Board Stacking Header, 0.100 P
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Samtec Header, part number 41AC1677, features 4 contacts arranged in a single row with a pitch spacing of 2.54 mm. It is designed for through-hole mounting and is compatible with various cable mates including IDSS, IDSD, SMSD, and SMSS. The insulator material is black glass-filled polyester, while the terminal material is phosphor bronze with plating options of gold or tin over nickel. This product operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. It is RoHS compliant and suitable for lead-free soldering in specific configurations. The header is part of a non-standard series and is non-returnable. For applications requiring additional mechanical stability, the use of mechanical board spacers is recommended.

Datasheet Summary
Powered by GS/AI

The Samtec Header, part number 41AC1677, features 4 contacts arranged in a single row with a pitch spacing of 2.54 mm. It is designed for through-hole mounting and is compatible with various cable mates including IDSS, IDSD, SMSD, and SMSS. The insulator material is black glass-filled polyester, while the terminal material is phosphor bronze with plating options of gold or tin over nickel. This product operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. It is RoHS compliant and suitable for lead-free soldering in specific configurations. The header is part of a non-standard series and is non-returnable. For applications requiring additional mechanical stability, the use of mechanical board spacers is recommended.

Suppliers

Company
Product
Description
Supplier Links
Terminals - ZW-04-16-G-S-250-065 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 0.100 P

Flexible Board Stacking Header, 0.100 P

Buy Now
Header, 4 Contacts, 1 Rows, 2.54Mm; Product Range Samtec - 41AC1677 - Newark, An Avnet Company
Chicago, IL, United States
Header, 4 Contacts, 1 Rows, 2.54Mm; Product Range Samtec
41AC1677
Header, 4 Contacts, 1 Rows, 2.54Mm; Product Range Samtec 41AC1677
HEADER, 4 CONTACTS, 1 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:4Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 4 CONTACTS, 1 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:4Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number ZW-04-16-G-S-250-065 41AC1677
Product Name Terminals Header, 4 Contacts, 1 Rows, 2.54Mm; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Peripheral Tri-Temp Test: Celsius Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type QFNL; Test
View Details
Connector, Header, 20Pos, 2Row, 2.54Mm; Idc Connector Type Amphenol Communications Solutions - 62K7118 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
View Details
775 Series CSP/FBGA Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details
IC & Component Sockets - D01-9953242 - Powell Electronics, Inc.
Specs
Product Type IC Socket
View Details