Samtec Inc. Terminals ZW-04-13-S-D-770-160

Description
Flexible Board Stacking Header, 0.100 P
Request a Quote Datasheet
Description
Flexible Board Stacking Header, 0.100 P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - ZW-04-13-S-D-770-160 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 0.100 P

Flexible Board Stacking Header, 0.100 P

Buy Now
Header, 8 Contacts, 2 Rows, 2.54Mm; Product Range Samtec - 41AC1600 - Newark, An Avnet Company
Chicago, IL, United States
Header, 8 Contacts, 2 Rows, 2.54Mm; Product Range Samtec
41AC1600
Header, 8 Contacts, 2 Rows, 2.54Mm; Product Range Samtec 41AC1600
HEADER, 8 CONTACTS, 2 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:8Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 8 CONTACTS, 2 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:8Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number ZW-04-13-S-D-770-160 41AC1600
Product Name Terminals Header, 8 Contacts, 2 Rows, 2.54Mm; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Tip Jack-Blue - 6035 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
RoHS Compliant RoHS Compliant
Operating Temperature -18 to 60 C (0 to 140 F)
View Details
DIL Sockets - 1831575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Peripheral Strip Test: Gutenberg Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Headers & Wire Housings - B5740-106-F-C-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details