Samtec Inc. Terminals ZW-04-12-G-D-251-547

Description
Flexible Board Stacking Header, 0.100 P
Request a Quote
Description
Flexible Board Stacking Header, 0.100 P
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 8 Contacts, 2 Rows, 2.54mm (part number 41AC1511) is designed for through-hole applications and features a pitch spacing of 2.54mm. It is part of the ZW Series from Samtec, which is known for its flexibility and compatibility with various cable mates. The insulator material is black glass-filled polyester, while the terminal material is phosphor bronze, with contact plating options available in gold or tin over nickel. This product operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. It is RoHS compliant and suitable for lead-free soldering in specific configurations. The header is non-standard and non-returnable, and it is recommended to use mechanical board spacers for added stability in applications with gold or selective gold plated connectors.

Datasheet Summary
Powered by GS/AI

The Header, 8 Contacts, 2 Rows, 2.54mm (part number 41AC1511) is designed for through-hole applications and features a pitch spacing of 2.54mm. It is part of the ZW Series from Samtec, which is known for its flexibility and compatibility with various cable mates. The insulator material is black glass-filled polyester, while the terminal material is phosphor bronze, with contact plating options available in gold or tin over nickel. This product operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. It is RoHS compliant and suitable for lead-free soldering in specific configurations. The header is non-standard and non-returnable, and it is recommended to use mechanical board spacers for added stability in applications with gold or selective gold plated connectors.

Suppliers

Company
Product
Description
Supplier Links
Terminals - ZW-04-12-G-D-251-547 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 0.100 P

Flexible Board Stacking Header, 0.100 P

Buy Now
Header, 8 Contacts, 2 Rows, 2.54Mm; Product Range Samtec - 41AC1511 - Newark, An Avnet Company
Chicago, IL, United States
Header, 8 Contacts, 2 Rows, 2.54Mm; Product Range Samtec
41AC1511
Header, 8 Contacts, 2 Rows, 2.54Mm; Product Range Samtec 41AC1511
HEADER, 8 CONTACTS, 2 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:8Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 8 CONTACTS, 2 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:8Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number ZW-04-12-G-D-251-547 41AC1511
Product Name Terminals Header, 8 Contacts, 2 Rows, 2.54Mm; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-MV15005M3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
613 Series Dual In-Line Packages (DIP) -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 20 milliohms
Operating Temperature 150 C (302 F)
View Details
IC Socket Adapters - 2651075 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.5000 mm (0.0197 inches)
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-1x6L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details