Samtec Inc. Terminals ZW-03-14-S-D-1165-140

Description
Flexible Board Stacking Header, 0.100 P
Request a Quote Datasheet
Description
Flexible Board Stacking Header, 0.100 P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - ZW-03-14-S-D-1165-140 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 0.100 P

Flexible Board Stacking Header, 0.100 P

Buy Now
Header, 6 Contacts, 2 Rows, 2.54Mm; Product Range Samtec - 41AC1118 - Newark, An Avnet Company
Chicago, IL, United States
Header, 6 Contacts, 2 Rows, 2.54Mm; Product Range Samtec
41AC1118
Header, 6 Contacts, 2 Rows, 2.54Mm; Product Range Samtec 41AC1118
HEADER, 6 CONTACTS, 2 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:6Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 6 CONTACTS, 2 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:6Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number ZW-03-14-S-D-1165-140 41AC1118
Product Name Terminals Header, 6 Contacts, 2 Rows, 2.54Mm; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103321-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
For .032 -.046
Specs
Product Type PCB Pins
Contact Plating Tin/Tin
View Details
Headers & Wire Housings - G125-MS11005L2R - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting SMT
View Details
652D Series Dual Beam SOP Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details