The Header, 3 Contacts, 1 Row, 2.54mm from the Samtec product range features a pitch spacing of 2.54mm and is designed for through-hole termination. The insulator material is black glass-filled polyester, while the terminal material is phosphor bronze. It offers contact plating options of gold or tin over nickel, with a minimum thickness of 50 µ" (1.27 µm). The operating temperature range is -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. This product is RoHS compliant and is not lead-free solderable for certain configurations. It is important to note that this series is non-standard and non-returnable, and mechanical board spacers are recommended for applications using gold or selective gold plated connectors.
Flexible Board Stacking Header, 0.100 P
HEADER, 3 CONTACTS, 1 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:3Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | ZW-03-14-L-S-1250-090 | 41AC1116 |
| Product Name | Terminals | Header, 3 Contacts, 1 Rows, 2.54Mm; Product Range Samtec |
| Product Type | IC Headers | IC Headers |
| RoHS Compliant | RoHS Compliant | |
| Mounting | Through-Hole; Through Hole |