Flexible Board Stacking Header, 0.100 P
HEADER, 2 CONTACTS, 1 ROWS, 2.54MM; Product Range:ZW Series; No. of Contacts:2Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | ZW-02-14-G-S-870-135 | 41AC0673 |
| Product Name | Terminals | Header, 2 Contacts, 1 Rows, 2.54Mm; Product Range Samtec |
| Product Type | IC Headers | IC Headers |
| RoHS Compliant | RoHS Compliant | |
| Mounting | Through-Hole; Through Hole |