Samtec Inc. Header, 26 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec ZST-113-06-L-D-970

Description
HEADER, 26 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZST Series; No. of Contacts:26Contacts; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
HEADER, 26 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZST Series; No. of Contacts:26Contacts; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 26 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec - 40AC9984 - Newark, An Avnet Company
Chicago, IL, United States
Header, 26 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec
40AC9984
Header, 26 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec 40AC9984
HEADER, 26 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZST Series; No. of Contacts:26Contacts; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 26 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZST Series; No. of Contacts:26Contacts; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
ZST-113-06-L-D-970
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins ZST-113-06-L-D-970
CONN HDR .100" 26POS

CONN HDR .100" 26POS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 40AC9984 ZST-113-06-L-D-970
Product Name Header, 26 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Termination Through Hole Solder
Unlock Full Specs
to access all available technical data