The Header, 64 Contacts, 2 Rows, Through Hole, 2.54 mm from Samtec is designed for reliable connectivity in various applications. It features a pitch spacing of 2.54 mm and is constructed with a shrouded design for enhanced stability. The header is available in multiple lead styles and plating options, including gold flash and matte tin, ensuring compatibility with different assembly processes. It is rated for an operating temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The insulation resistance is a minimum of 5000 MΩ, and it has a flammability rating of UL 94V-O. This product is RoHS compliant, making it suitable for environmentally conscious designs. The header is intended for through-hole mounting, providing a secure connection in PCB applications.
HEADER, 64 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZSS Series; No. of Contacts:64Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 40AC9534 |
| Product Name | Header, 64 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec |
| Termination | Through Hole |