Samtec Inc. Header, 40 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec ZSS-120-05-S-D-915-LL

Description
HEADER, 40 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZSS Series; No. of Contacts:40Contacts; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Description
HEADER, 40 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZSS Series; No. of Contacts:40Contacts; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 40 Contacts, 2 Rows, Through Hole, 2.54 mm is a connector strip designed for reliable electrical connections in various applications. It features a double row configuration with 40 contacts and a pitch spacing of 2.54 mm. The product is available with different plating options, including gold flash and matte tin, ensuring compatibility with various soldering processes. The header is constructed from black glass-filled polyester or natural PCT, providing durability and resistance to high temperatures, with an operating temperature range of -55 °C to +125 °C for gold-plated versions and up to +105 °C for tin-plated versions. It is RoHS compliant and has a minimum insulation resistance of 5000 MΩ. The header is suitable for through-hole mounting and is designed to mate with several connector series, enhancing its versatility in electronic designs.

Datasheet Summary
Powered by GS/AI

The Header, 40 Contacts, 2 Rows, Through Hole, 2.54 mm is a connector strip designed for reliable electrical connections in various applications. It features a double row configuration with 40 contacts and a pitch spacing of 2.54 mm. The product is available with different plating options, including gold flash and matte tin, ensuring compatibility with various soldering processes. The header is constructed from black glass-filled polyester or natural PCT, providing durability and resistance to high temperatures, with an operating temperature range of -55 °C to +125 °C for gold-plated versions and up to +105 °C for tin-plated versions. It is RoHS compliant and has a minimum insulation resistance of 5000 MΩ. The header is suitable for through-hole mounting and is designed to mate with several connector series, enhancing its versatility in electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Header, 40 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec - 40AC9145 - Newark, An Avnet Company
Chicago, IL, United States
Header, 40 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec
40AC9145
Header, 40 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec 40AC9145
HEADER, 40 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZSS Series; No. of Contacts:40Contacts; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 40 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZSS Series; No. of Contacts:40Contacts; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40AC9145
Product Name Header, 40 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-FG-T50P-4 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
EP - Connectors according to UIC 541-5 VE -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 250 volts
Current Rating 6.0 to 35.0 amps
View Details
Powerpole ® 120/SB ® 120 Silver Contact #4 AWG - 1319G4-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
5 suppliers