The Header, 40 Contacts, 2 Rows, Through Hole, 2.54 mm is a connector strip designed for reliable electrical connections in various applications. It features a total of 40 contacts arranged in two rows with a pitch spacing of 2.54 mm. The product is RoHS compliant and offers multiple plating options, including gold flash and matte tin, ensuring compatibility with different soldering processes. The operating temperature range is from -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The header is constructed from black glass-filled polyester or natural PCT, providing durability and resistance to environmental factors. It is suitable for through-hole mounting, making it a versatile choice for engineers looking for a dependable connector solution.
HEADER, 40 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZSS Series; No. of Contacts:40Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 40AC9130 |
| Product Name | Header, 40 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec |
| Termination | Through Hole |