The Header, 40 Contacts, 2 Rows, Through Hole, 2.54 mm from Samtec features a double-row configuration with a total of 40 contacts. It is designed for through-hole mounting and has a pitch spacing of 2.54 mm. The product is RoHS compliant and offers various plating options, including gold flash and matte tin. The operating temperature range is from -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. The insulator material is black glass-filled polyester, ensuring durability and reliability in various applications. This header is suitable for use with multiple connector series, enhancing its versatility in different engineering projects.
HEADER, 40 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZSS Series; No. of Contacts:40Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 40AC9071 |
| Product Name | Header, 40 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec |
| Termination | Through Hole |