Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins ZSS-118-07-S-D-1088

Description
Win Source Part Number: 1054541-ZSS-118-07-S -D-1088 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Flex Stack, ZSS Number of Positions: 36 Features: Keying Slot Connector Type: Header, Elevated Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Polyester, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.142" (3.60mm) Overall Contact Length: 1.230" (31.24mm) Insulation Height: 1.088" (27.64mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.250" (6.35mm) Alternative Parts (Cross-Reference): TSW-118-07-G-D; DW-18-13-G-D-875; MTSW-118-09-S-D-445; 10-89-7362; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: ZSS-118
Request a Quote
Description
Win Source Part Number: 1054541-ZSS-118-07-S -D-1088 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Flex Stack, ZSS Number of Positions: 36 Features: Keying Slot Connector Type: Header, Elevated Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Polyester, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.142" (3.60mm) Overall Contact Length: 1.230" (31.24mm) Insulation Height: 1.088" (27.64mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.250" (6.35mm) Alternative Parts (Cross-Reference): TSW-118-07-G-D; DW-18-13-G-D-875; MTSW-118-09-S-D-445; 10-89-7362; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: ZSS-118
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1054541-ZSS-118-07-S-D-1088 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1054541-ZSS-118-07-S-D-1088
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1054541-ZSS-118-07-S-D-1088
Win Source Part Number: 1054541-ZSS-118-07-S -D-1088 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Flex Stack, ZSS Number of Positions: 36 Features: Keying Slot Connector Type: Header, Elevated Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Polyester, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.142" (3.60mm) Overall Contact Length: 1.230" (31.24mm) Insulation Height: 1.088" (27.64mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.250" (6.35mm) Alternative Parts (Cross-Reference): TSW-118-07-G-D; DW-18-13-G-D-875; MTSW-118-09-S-D-445; 10-89-7362; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: ZSS-118

Win Source Part Number: 1054541-ZSS-118-07-S-D-1088
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: Flex Stack, ZSS
Number of Positions: 36
Features: Keying Slot
Connector Type: Header, Elevated
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 1
Insulation Material: Polyester, Glass Filled
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.142" (3.60mm)
Overall Contact Length: 1.230" (31.24mm)
Insulation Height: 1.088" (27.64mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.250" (6.35mm)
Alternative Parts (Cross-Reference): TSW-118-07-G-D; DW-18-13-G-D-875; MTSW-118-09-S-D-445; 10-89-7362;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: ZSS-118

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1054541-ZSS-118-07-S-D-1088
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Mounting Through-Hole; Through Hole
Current Rating 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
772 Series CSP/FBGA Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details
PCB Headers & Receptacles - 103239-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
Mini SIM Card PCB Mount Socket - 80440GGH-061-134L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push Rod (Left)
Number of Contacts 6
View Details