The product is a 34-contact, 2-row through-hole header with a pitch spacing of 2.54 mm, part of the Samtec ZSS series. It features a shrouded design and is compatible with various mating connectors including SSW, SSQ, ESW, and ESQ. The header is constructed from black glass-filled polyester for the insulator material, with terminal material made of phosphor bronze. It offers multiple plating options, including gold flash and matte tin, and is RoHS compliant. The operating temperature range is from -55 °C to +125 °C with gold plating, and -55 °C to +105 °C with tin plating. The header has an insulation resistance of a minimum of 5000 MΩ and a flammability rating of UL 94V-O. This product is suitable for applications requiring reliable electrical connections in a compact form factor.
HEADER, 34 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZSS Series; No. of Contacts:34Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 40AC8889 |
| Product Name | Header, 34 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec |
| Termination | Through Hole |