The Header, part number 40AC8082, features 16 contacts arranged in 2 rows with a 2.54 mm pitch, designed for through-hole mounting. It is part of the Samtec product range and is RoHS compliant. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminals. It offers various plating options, including gold flash and matte tin, with an operating temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The header is suitable for applications requiring reliable electrical connections and is compatible with several mating connectors, including SSW, SSQ, ESW, and ESQ series.
HEADER, 16 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Product Range:ZSS Series; No. of Contacts:16Contacts;
CONN HDR .100" 16POS
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 40AC8082 | ZSS-108-08-L-D-1240 |
| Product Name | Header, 16 Contacts, 2 Rows, Through Hole, 2.54 Mm; Product Range Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Termination | Through Hole | Solder |