Win Source Part Number: 1079191-ZLTMM-111-63
Category: Connectors, Interconnects>Rectan
Series: Flex Stack, ZLTMM
Number of Positions: 22
Features: Keying Slot
Connector Type: Header, Elevated
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Standard Package: 1
Insulation Material: Polyamide (PA), Nylon
Style: Board to Board
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 20.0µin (0.51µm)
Contact Finish - Post: Gold
Contact Finish Thickness - Post: 3.00µin (0.076µm)
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.079" (2.00mm)
Contact Length - Post: 0.175" (4.45mm)
Overall Contact Length: 0.555" (14.10mm)
Insulation Height: 0.400" (10.16mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.120" (3.05mm)
Alternative Parts (Cross-Reference): TMM-111-01-S-D; TMM-111-01-S-D-SM; 57102-F08-11ULF; TMM-111-01-G-D-SM; 98414-G06-22ULF; 98414-G06-22LF;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: Q13213219,612-ZLTMM-
Base Product Number: ZLTMM-111
| Win Source Electronics | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 1079191-ZLTMM-111-63-G-D-400 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Product Type | IC Headers |