Samtec Inc. Terminals ZLTMM-110-73-L-D-343

Description
2.00 mm Tiger Eye Double Row Discrete Wi
Request a Quote
Description
2.00 mm Tiger Eye Double Row Discrete Wi
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminals - ZLTMM-110-73-L-D-343 - Powell Electronics, Inc.
Swedesboro, NJ, United States
2.00 mm Tiger Eye Double Row Discrete Wi

2.00 mm Tiger Eye Double Row Discrete Wi

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Cable Assemblies
Product Number ZLTMM-110-73-L-D-343
Product Name Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG174/U to Stacking Banana Plugs - 4224 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details