Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins ZLTMM-104-70-S-D-594

Description
Win Source Part Number: 1106287-ZLTMM-104-70 -S-D-594 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Flex Stack, ZLTMM Number of Positions: 8 Features: Keying Slot Connector Type: Header, Elevated Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Standard Package: 1 Insulation Material: Polyamide (PA), Nylon Style: Board to Board Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.079" (2.00mm) Contact Length - Post: 0.124" (3.15mm) Overall Contact Length: 0.693" (17.60mm) Insulation Height: 0.594" (15.09mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.120" (3.05mm) Alternative Parts (Cross-Reference): 87831-0820; 87758-0816; 87833-0820; 98464-G61-08ULF; 98414-G06-08ULF; 951208-8622-ARZLTMM1 0470SD594; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: ZLTMM-104
Request a Quote
Description
Win Source Part Number: 1106287-ZLTMM-104-70 -S-D-594 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Flex Stack, ZLTMM Number of Positions: 8 Features: Keying Slot Connector Type: Header, Elevated Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Standard Package: 1 Insulation Material: Polyamide (PA), Nylon Style: Board to Board Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.079" (2.00mm) Contact Length - Post: 0.124" (3.15mm) Overall Contact Length: 0.693" (17.60mm) Insulation Height: 0.594" (15.09mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.120" (3.05mm) Alternative Parts (Cross-Reference): 87831-0820; 87758-0816; 87833-0820; 98464-G61-08ULF; 98414-G06-08ULF; 951208-8622-ARZLTMM1 0470SD594; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: ZLTMM-104
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1106287-ZLTMM-104-70-S-D-594 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1106287-ZLTMM-104-70-S-D-594
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1106287-ZLTMM-104-70-S-D-594
Win Source Part Number: 1106287-ZLTMM-104-70 -S-D-594 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Flex Stack, ZLTMM Number of Positions: 8 Features: Keying Slot Connector Type: Header, Elevated Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Standard Package: 1 Insulation Material: Polyamide (PA), Nylon Style: Board to Board Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.079" (2.00mm) Contact Length - Post: 0.124" (3.15mm) Overall Contact Length: 0.693" (17.60mm) Insulation Height: 0.594" (15.09mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.120" (3.05mm) Alternative Parts (Cross-Reference): 87831-0820; 87758-0816; 87833-0820; 98464-G61-08ULF; 98414-G06-08ULF; 951208-8622-ARZLTMM1 0470SD594; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: ZLTMM-104

Win Source Part Number: 1106287-ZLTMM-104-70-S-D-594
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: Flex Stack, ZLTMM
Number of Positions: 8
Features: Keying Slot
Connector Type: Header, Elevated
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Standard Package: 1
Insulation Material: Polyamide (PA), Nylon
Style: Board to Board
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.079" (2.00mm)
Contact Length - Post: 0.124" (3.15mm)
Overall Contact Length: 0.693" (17.60mm)
Insulation Height: 0.594" (15.09mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.120" (3.05mm)
Alternative Parts (Cross-Reference): 87831-0820; 87758-0816; 87833-0820; 98464-G61-08ULF; 98414-G06-08ULF; 951208-8622-ARZLTMM10470SD594;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: ZLTMM-104

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1106287-ZLTMM-104-70-S-D-594
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-MS11605L0R - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting SMT
View Details
860 Series CSP/BGA/QFN Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
PCB Headers & Receptacles - 102692-2 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Voltage Rating 250 volts
Current Rating 2 amps
View Details
2 suppliers