Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1216907-YTW-26-07-G-
Packaging: Bulk
Pitch: 2 mm
Number of Rows: 4
Termination: Solder
Number of Contacts: 104
Gender: Male
Contact Plating: Gold
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1216907-YTW-26-07-G-Q-200-250 |
| Product Name | Custom Parts - Custom Parts (U - Z) - YTW-26-07-G-Q-200-250 |