Samtec Inc. USB Connectors USBR-A-S-F-O-VU

Description
USB connector
Request a Quote Datasheet
Description
USB connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - USBR-A-S-F-O-VU - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
USBR-A-S-F-O-VU
USB Connectors USBR-A-S-F-O-VU
USB connector

USB connector

Buy Now
Usb Type A Connector Rohs Compliant Samtec - 96AC4681 - Newark, An Avnet Company
Chicago, IL, United States
Usb Type A Connector Rohs Compliant Samtec
96AC4681
Usb Type A Connector Rohs Compliant Samtec 96AC4681
USB TYPE A CONNECTOR ROHS COMPLIANT: YES

USB TYPE A CONNECTOR ROHS COMPLIANT: YES

Supplier's Site
Usb Conn, 2.0 Type A, R/a Rcpt, 4Pos, Th; Usb Connector Type Samtec - 01AC8051 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 2.0 Type A, R/a Rcpt, 4Pos, Th; Usb Connector Type Samtec
01AC8051
Usb Conn, 2.0 Type A, R/a Rcpt, 4Pos, Th; Usb Connector Type Samtec 01AC8051
USB CONN, 2.0 TYPE A, R/A RCPT, 4POS, TH; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions ; Connector Mounting:Through Hole Mount; Orientation:Right Angle RoHS Compliant: Yes

USB CONN, 2.0 TYPE A, R/A RCPT, 4POS, TH; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions; Connector Mounting:Through Hole Mount; Orientation:Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Connectors
USBR-A-S-F-O-VU
USB Connectors USBR-A-S-F-O-VU
USB Connectors High-Retention USB 2.0 Interface, Type A

USB Connectors High-Retention USB 2.0 Interface, Type A

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number USBR-A-S-F-O-VU 96AC4681 01AC8051 USBR-A-S-F-O-VU
Product Name USB Connectors Usb Type A Connector Rohs Compliant Samtec Usb Conn, 2.0 Type A, R/a Rcpt, 4Pos, Th; Usb Connector Type Samtec USB Connectors
Connector Type USB USB USB USB
Geometry Right Angle Right Angle
Mounting Through Hole Mount Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

M12 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details