Samtec Inc. USB Connectors USBR-A-S-F-O-TH

Description
High-Retention USB 2.0 Interface Type B
Request a Quote Datasheet
Description
High-Retention USB 2.0 Interface Type B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - USBR-A-S-F-O-TH - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
USBR-A-S-F-O-TH
USB Connectors USBR-A-S-F-O-TH
High-Retention USB 2.0 Interface Type B

High-Retention USB 2.0 Interface Type B

Buy Now
Singapore, Singapore
Electronic Connector
312-USBR-A-S-F-O-TH
Electronic Connector 312-USBR-A-S-F-O-TH
CONN RCPT USB2.0 TYPEA 4POS R/A Product overview: USBR-A-S-F-O-TH from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-USBR-A-S-F-O-TH can be used for catalog matching and distributor lookup.

CONN RCPT USB2.0 TYPEA 4POS R/A Product overview: USBR-A-S-F-O-TH from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-USBR-A-S-F-O-TH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Usb Connector, 2.0 Type A, Rcpt, 4Pos; Usb Connector Type Samtec - 67R6582 - Newark, An Avnet Company
Chicago, IL, United States
Usb Connector, 2.0 Type A, Rcpt, 4Pos; Usb Connector Type Samtec
67R6582
Usb Connector, 2.0 Type A, Rcpt, 4Pos; Usb Connector Type Samtec 67R6582
USB CONNECTOR, 2.0 TYPE A, RCPT, 4POS; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions ; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Product Range:USBR Series RoHS Compliant: Yes

USB CONNECTOR, 2.0 TYPE A, RCPT, 4POS; USB Connector Type:USB Type A; USB Standard:USB 2.0; Gender:Receptacle; No. of Positions:4Positions; Connector Mounting:Through Hole Mount; Orientation:Right Angle; Product Range:USBR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Connectors
USBR-A-S-F-O-TH
USB Connectors USBR-A-S-F-O-TH
USB Connectors High-Retention USB 2.0 Interface, Type A

USB Connectors High-Retention USB 2.0 Interface, Type A

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - USBR-A-S-F-O-TH - ODG (Origin Data Global)
Shenzhen, China
USB, DVI, HDMI Connector Assemblies
USBR-A-S-F-O-TH
USB, DVI, HDMI Connector Assemblies USBR-A-S-F-O-TH
CONN RCPT USB2.0 TYPEA 4POS R/A

CONN RCPT USB2.0 TYPEA 4POS R/A

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number USBR-A-S-F-O-TH 312-USBR-A-S-F-O-TH 67R6582 USBR-A-S-F-O-TH USBR-A-S-F-O-TH
Product Name USB Connectors Electronic Connector Usb Connector, 2.0 Type A, Rcpt, 4Pos; Usb Connector Type Samtec USB Connectors USB, DVI, HDMI Connector Assemblies
Connector Type USB USB USB
Termination Solder Solder Solder
Voltage Rating 30 volts 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Inner square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
USB Connectors - 2354750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type USB
Geometry Straight
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details