Samtec Inc. Usb Connector Type Samtec USBR-A-D-S-O-TH.

Description
USB Connector Type:USB Type A; USB Standard:USB 2.0; No. of Positions:8Positions ; Orientation:Right Angle; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:USBR-A Series; Gender:Receptacle RoHS Compliant: Yes
Description
USB Connector Type:USB Type A; USB Standard:USB 2.0; No. of Positions:8Positions ; Orientation:Right Angle; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:USBR-A Series; Gender:Receptacle RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Usb Connector Type Samtec - 32AC4045 - Newark, An Avnet Company
Chicago, IL, United States
Usb Connector Type Samtec
32AC4045
Usb Connector Type Samtec 32AC4045
USB Connector Type:USB Type A; USB Standard:USB 2.0; No. of Positions:8Positions ; Orientation:Right Angle; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:USBR-A Series; Gender:Receptacle RoHS Compliant: Yes

USB Connector Type:USB Type A; USB Standard:USB 2.0; No. of Positions:8Positions; Orientation:Right Angle; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:USBR-A Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 32AC4045
Product Name Usb Connector Type Samtec
Connector Type USB
Unlock Full Specs
to access all available technical data