Samtec Inc. Umpt-04-01-L-Ra-Wt-P-Tr Samtec UMPT-04-01-L-RA-WT-P-TR

Description
UMPT-04-01-L-RA-WT-P -TR
Description
UMPT-04-01-L-RA-WT-P -TR
Datasheet
Datasheet Summary
Powered by GS/AI

The UMPT-04-01-L-RA-WT-P-TR is a blade type power connector designed for versatile applications including board-to-board, cable-to-board, and cable-to-cable connections. It supports a current rating of up to 18 A per blade and is available in configurations ranging from 2 to 10 positions. The connector features stack heights from 5 mm to 20 mm and can be oriented vertically or at a right angle. Constructed with a black LCP insulator and copper alloy contacts, the connector offers plating options of tin or gold, with specific gold plating available to meet regulatory requirements. It operates within a temperature range of -55 °C to +125 °C, depending on the plating, and has a voltage rating of 460 VAC and 651 VDC. The connector is also qualified for severe environment testing, aligning with MIL-DTL-55302 standards, making it suitable for demanding applications.

Datasheet Summary
Powered by GS/AI

The UMPT-04-01-L-RA-WT-P-TR is a blade type power connector designed for versatile applications including board-to-board, cable-to-board, and cable-to-cable connections. It supports a current rating of up to 18 A per blade and is available in configurations ranging from 2 to 10 positions. The connector features stack heights from 5 mm to 20 mm and can be oriented vertically or at a right angle. Constructed with a black LCP insulator and copper alloy contacts, the connector offers plating options of tin or gold, with specific gold plating available to meet regulatory requirements. It operates within a temperature range of -55 °C to +125 °C, depending on the plating, and has a voltage rating of 460 VAC and 651 VDC. The connector is also qualified for severe environment testing, aligning with MIL-DTL-55302 standards, making it suitable for demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Umpt-04-01-L-Ra-Wt-P-Tr Samtec - 59AJ3574 - Newark, An Avnet Company
Chicago, IL, United States
Umpt-04-01-L-Ra-Wt-P-Tr Samtec
59AJ3574
Umpt-04-01-L-Ra-Wt-P-Tr Samtec 59AJ3574
UMPT-04-01-L-RA-WT-P -TR

UMPT-04-01-L-RA-WT-P-TR

Supplier's Site
Blade Type Power Connectors - UMPT-04-01-L-RA-WT-P-TR - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
UMPT-04-01-L-RA-WT-P-TR
Blade Type Power Connectors UMPT-04-01-L-RA-WT-P-TR
CONN MPOWER 2MM MALE 4POS R/A

CONN MPOWER 2MM MALE 4POS R/A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 59AJ3574 UMPT-04-01-L-RA-WT-P-TR
Product Name Umpt-04-01-L-Ra-Wt-P-Tr Samtec Blade Type Power Connectors
Mounting Surface Mount, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Nh-Din 2C / 500V / 63A / Gg Schurter - 29Y3069 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details