Samtec Inc. Terminals TW-50-08-G-D-490-170

Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet
Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - TW-50-08-G-D-490-170 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 2.00mm P

Flexible Board Stacking Header, 2.00mm P

Buy Now
Header, 2 Mm, Through Hole, 100 Contacts; Product Range Samtec - 17W5069 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 100 Contacts; Product Range Samtec
17W5069
Header, 2 Mm, Through Hole, 100 Contacts; Product Range Samtec 17W5069
HEADER, 2 MM, THROUGH HOLE, 100 CONTACTS; Product Range:TW Series; No. of Contacts:100Contacts ; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 100 CONTACTS; Product Range:TW Series; No. of Contacts:100Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number TW-50-08-G-D-490-170 17W5069
Product Name Terminals Header, 2 Mm, Through Hole, 100 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
Din 41612 Pcb Connector, Header, 64 Way; Product Range Amphenol Communications Solutions - 71K0070 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details
Headers & Wire Housings - G125-MH12605M3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
2
Sensata Technologies
Specs
Product Type IC Socket
View Details