Samtec Inc. OEM Parts - OEM Parts (T - Z) - TW-50-02-G-T-160-000 TW-50-02-G-T-160-000

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989721-TW-50-02-G-T- 160-000 Packaging: Bulk Pitch: 2 mm Number of Rows: 3 Termination: Solder Number of Contacts: 150 Gender: Male Contact Plating: Gold Categories: OEM Parts(T-Z) Alternative Parts (Cross-Reference): TW-50-03-S-T-180-165 ; TMMH-150-01-F-T-RA; TW-50-03-S-T-180-180 ; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989721-TW-50-02-G-T- 160-000 Packaging: Bulk Pitch: 2 mm Number of Rows: 3 Termination: Solder Number of Contacts: 150 Gender: Male Contact Plating: Gold Categories: OEM Parts(T-Z) Alternative Parts (Cross-Reference): TW-50-03-S-T-180-165 ; TMMH-150-01-F-T-RA; TW-50-03-S-T-180-180 ; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - TW-50-02-G-T-160-000 - 989721-TW-50-02-G-T-160-000 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - TW-50-02-G-T-160-000
989721-TW-50-02-G-T-160-000
OEM Parts - OEM Parts (T - Z) - TW-50-02-G-T-160-000 989721-TW-50-02-G-T-160-000
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989721-TW-50-02-G-T- 160-000 Packaging: Bulk Pitch: 2 mm Number of Rows: 3 Termination: Solder Number of Contacts: 150 Gender: Male Contact Plating: Gold Categories: OEM Parts(T-Z) Alternative Parts (Cross-Reference): TW-50-03-S-T-180-165 ; TMMH-150-01-F-T-RA; TW-50-03-S-T-180-180 ; Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Radiation Hardening: No

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 989721-TW-50-02-G-T-160-000
Packaging: Bulk
Pitch: 2 mm
Number of Rows: 3
Termination: Solder
Number of Contacts: 150
Gender: Male
Contact Plating: Gold
Categories: OEM Parts(T-Z)
Alternative Parts (Cross-Reference): TW-50-03-S-T-180-165; TMMH-150-01-F-T-RA; TW-50-03-S-T-180-180;
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 989721-TW-50-02-G-T-160-000
Product Name OEM Parts - OEM Parts (T - Z) - TW-50-02-G-T-160-000
Unlock Full Specs
to access all available technical data

Similar Products