Samtec Inc. Terminals TW-40-07-G-D-300-230

Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet
Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - TW-40-07-G-D-300-230 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 2.00mm P

Flexible Board Stacking Header, 2.00mm P

Buy Now
Header, 2 Mm, Through Hole, 80 Contacts; Product Range Samtec - 17W2301 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 80 Contacts; Product Range Samtec
17W2301
Header, 2 Mm, Through Hole, 80 Contacts; Product Range Samtec 17W2301
HEADER, 2 MM, THROUGH HOLE, 80 CONTACTS; Product Range:TW Series; No. of Contacts:80Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 80 CONTACTS; Product Range:TW Series; No. of Contacts:80Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number TW-40-07-G-D-300-230 17W2301
Product Name Terminals Header, 2 Mm, Through Hole, 80 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102267-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Double Turret Terminal .141
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Headers & Wire Housings - G125-MS15005L0P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting SMT
View Details