Samtec Inc. Header, 2 Mm, Through Hole, 40 Contacts; Product Range Samtec TW-40-03-G-S-245-185

Description
HEADER, 2 MM, THROUGH HOLE, 40 CONTACTS; Product Range:TW Series; No. of Contacts:40Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
HEADER, 2 MM, THROUGH HOLE, 40 CONTACTS; Product Range:TW Series; No. of Contacts:40Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2 Mm, Through Hole, 40 Contacts; Product Range Samtec - 17W1630 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 40 Contacts; Product Range Samtec
17W1630
Header, 2 Mm, Through Hole, 40 Contacts; Product Range Samtec 17W1630
HEADER, 2 MM, THROUGH HOLE, 40 CONTACTS; Product Range:TW Series; No. of Contacts:40Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 40 CONTACTS; Product Range:TW Series; No. of Contacts:40Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 17W1630
Product Name Header, 2 Mm, Through Hole, 40 Contacts; Product Range Samtec
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Two Piece 1 1/4
Specs
Product Type IC Socket
View Details
Connector, Backplane, Header, 60Pos, 2Mm; Product Range Amphenol Communications Solutions - 53K1515 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
IC Socket Adapters - 4017765 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Mounting Through hole
Contact Plating Gold; Gold
View Details
Mini SIM Card PCB Mount Socket - 80440GGH-081-113L3 - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull w/Switch & Stand Off
Number of Contacts 8
View Details