Samtec Inc. Terminals TW-30-06-G-D-440-082

Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote
Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2 Mm, Through Hole, 60 Contacts from the Samtec TW Series features a pitch spacing of 2.00 mm and is designed for through-hole mounting. It has a total of 60 contacts arranged in 2 rows. The insulator material is black liquid crystal polymer, while the terminal material is phosphor bronze, with plating options available in tin or gold over nickel. The product is rated for a current of 5.2 A per pin when two pins are powered and operates within a temperature range of -55 °C to +105 °C with tin plating, or -55 °C to +125 °C with gold plating. It is RoHS compliant and lead-free solderable. For enhanced mechanical stability, the use of mechanical board spacers is recommended in applications with gold or selective gold plated connectors.

Datasheet Summary
Powered by GS/AI

The Header, 2 Mm, Through Hole, 60 Contacts from the Samtec TW Series features a pitch spacing of 2.00 mm and is designed for through-hole mounting. It has a total of 60 contacts arranged in 2 rows. The insulator material is black liquid crystal polymer, while the terminal material is phosphor bronze, with plating options available in tin or gold over nickel. The product is rated for a current of 5.2 A per pin when two pins are powered and operates within a temperature range of -55 °C to +105 °C with tin plating, or -55 °C to +125 °C with gold plating. It is RoHS compliant and lead-free solderable. For enhanced mechanical stability, the use of mechanical board spacers is recommended in applications with gold or selective gold plated connectors.

Suppliers

Company
Product
Description
Supplier Links
Terminals - TW-30-06-G-D-440-082 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 2.00mm P

Flexible Board Stacking Header, 2.00mm P

Buy Now
Header, 2 Mm, Through Hole, 60 Contacts; Product Range Samtec - 16W4436 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 60 Contacts; Product Range Samtec
16W4436
Header, 2 Mm, Through Hole, 60 Contacts; Product Range Samtec 16W4436
HEADER, 2 MM, THROUGH HOLE, 60 CONTACTS; Product Range:TW Series; No. of Contacts:60Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 60 CONTACTS; Product Range:TW Series; No. of Contacts:60Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number TW-30-06-G-D-440-082 16W4436
Product Name Terminals Header, 2 Mm, Through Hole, 60 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Sockets - 1755234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold
View Details
Specs
Product Type IC Headers
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
776 Series -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 200 milliohms
Operating Temperature 150 C (302 F)
View Details