Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1059935-TW-30-06-F-T
Number of Rows: 3
Number of Pins: 30
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Lead Length: 17.0942 mm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1059935-TW-30-06-F-T-367-148 |
| Product Name | OEM Parts - OEM Parts (T - Z) - TW-30-06-F-T-367-148 |