Samtec Inc. Terminals TW-30-04-L-Q-250-190

Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet
Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - TW-30-04-L-Q-250-190 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 2.00mm P

Flexible Board Stacking Header, 2.00mm P

Buy Now
Header, 2 Mm, Through Hole, 120 Contacts; Product Range Samtec - 16W4106 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 120 Contacts; Product Range Samtec
16W4106
Header, 2 Mm, Through Hole, 120 Contacts; Product Range Samtec 16W4106
HEADER, 2 MM, THROUGH HOLE, 120 CONTACTS; Product Range:TW Series; No. of Contacts:120Contacts ; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:4Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 120 CONTACTS; Product Range:TW Series; No. of Contacts:120Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:4Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number TW-30-04-L-Q-250-190 16W4106
Product Name Terminals Header, 2 Mm, Through Hole, 120 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

3000 QFP & TQFP -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 65 milliohms
Operating Temperature 150 C (302 F)
View Details
OBT-MODULES - 10140369-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
DIL Sockets - 1831562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details