Samtec Inc. Terminals TW-30-03-S-Q-220-145

Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet
Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - TW-30-03-S-Q-220-145 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 2.00mm P

Flexible Board Stacking Header, 2.00mm P

Buy Now
Header, 2 Mm, Through Hole, 120 Contacts; Product Range Samtec - 40AC7340 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 120 Contacts; Product Range Samtec
40AC7340
Header, 2 Mm, Through Hole, 120 Contacts; Product Range Samtec 40AC7340
HEADER, 2 MM, THROUGH HOLE, 120 CONTACTS; Product Range:TW Series; No. of Contacts:120Contacts ; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:4Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 120 CONTACTS; Product Range:TW Series; No. of Contacts:120Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:4Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number TW-30-03-S-Q-220-145 40AC7340
Product Name Terminals Header, 2 Mm, Through Hole, 120 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Two Piece 1 1/4
Specs
Product Type IC Socket
View Details
D-Sub Standard Board Mount - D09S13B6UA00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
Discrete Sockets - 9094338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-081T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details