Samtec Inc. Flexible Board Stacking Header, 2.00Mm Pitch Rohs Compliant Samtec TW-27-03-L-D-256-SM-A

Description
Flexible Board Stacking Header, 2.00mm Pitch RoHS Compliant: Yes
Description
Flexible Board Stacking Header, 2.00mm Pitch RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Flexible Board Stacking Header, part number 74X5284, features a 2.00 mm pitch and is RoHS compliant. It supports various configurations with options for 2 to 36 pins per row and can be specified with different lead styles and plating options, including gold flash on posts and matte tin on tails. The header is designed for both SMT and through-hole applications, with a current rating of 4.9 A per pin for the SM version and 5.2 A per pin for the TH version, assuming two pins are powered. It operates within a temperature range of -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. The insulator is made from black liquid crystal polymer, and the terminals are constructed from phosphor bronze. This product is suitable for applications requiring flexibility and stacking capabilities, and it is recommended to use mechanical board spacers for added stability in certain configurations.

Datasheet Summary
Powered by GS/AI

The Flexible Board Stacking Header, part number 74X5284, features a 2.00 mm pitch and is RoHS compliant. It supports various configurations with options for 2 to 36 pins per row and can be specified with different lead styles and plating options, including gold flash on posts and matte tin on tails. The header is designed for both SMT and through-hole applications, with a current rating of 4.9 A per pin for the SM version and 5.2 A per pin for the TH version, assuming two pins are powered. It operates within a temperature range of -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. The insulator is made from black liquid crystal polymer, and the terminals are constructed from phosphor bronze. This product is suitable for applications requiring flexibility and stacking capabilities, and it is recommended to use mechanical board spacers for added stability in certain configurations.

Suppliers

Company
Product
Description
Supplier Links
Flexible Board Stacking Header, 2.00Mm Pitch Rohs Compliant Samtec - 74X5284 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Board Stacking Header, 2.00Mm Pitch Rohs Compliant Samtec
74X5284
Flexible Board Stacking Header, 2.00Mm Pitch Rohs Compliant Samtec 74X5284
Flexible Board Stacking Header, 2.00mm Pitch RoHS Compliant: Yes

Flexible Board Stacking Header, 2.00mm Pitch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74X5284
Product Name Flexible Board Stacking Header, 2.00Mm Pitch Rohs Compliant Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 Standard Housings Blue - 1327G8-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Jacks, Plugs - 486-3653-ND - DigiKey
Specs
Gender Male / Plug
Mounting Panel Mount
View Details