Samtec Inc. Terminals TW-26-01-G-D-120-090

Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet
Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - TW-26-01-G-D-120-090 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 2.00mm P

Flexible Board Stacking Header, 2.00mm P

Buy Now
Header, 2 Mm, Through Hole, 52 Contacts; Product Range Samtec - 16W1229 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 52 Contacts; Product Range Samtec
16W1229
Header, 2 Mm, Through Hole, 52 Contacts; Product Range Samtec 16W1229
HEADER, 2 MM, THROUGH HOLE, 52 CONTACTS; Product Range:TW Series; No. of Contacts:52Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 52 CONTACTS; Product Range:TW Series; No. of Contacts:52Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number TW-26-01-G-D-120-090 16W1229
Product Name Terminals Header, 2 Mm, Through Hole, 52 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102690-1 - TE Connectivity
Specs
Product Type IC Headers
Mounting Through-Hole; Board Mount
Voltage Rating 250 volts
View Details
2 suppliers
6 Tabs Quick Fit Header - 7816 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 500 volts
View Details
Headers & Wire Housings - B5741-208-F-T-0 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
775E Series CSP/FBGA Devices -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details