Samtec Inc. Circular Connectors - Circular Connectors - Housings - TW-23-02-T-S-309-SM TW-23-02-T-S-309-SM

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099186-TW-23-02-T-S -309-SM Number of Rows: 1 Termination: Solder Contact Material: Bronze Number of Contacts: 23 Gender: Male Contact Plating: Tin Number of Pins: 23 Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): TSW-123-07-T-S; TSW-123-08-T-S-RA; MTSW-123-10-T-S-605; 98481-423LF; 68015-423HLF; 68000-423HLF; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage RoHS: Compliant Lead Length: 7.85 mm
Request a Quote
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099186-TW-23-02-T-S -309-SM Number of Rows: 1 Termination: Solder Contact Material: Bronze Number of Contacts: 23 Gender: Male Contact Plating: Tin Number of Pins: 23 Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): TSW-123-07-T-S; TSW-123-08-T-S-RA; MTSW-123-10-T-S-605; 98481-423LF; 68015-423HLF; 68000-423HLF; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage RoHS: Compliant Lead Length: 7.85 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - TW-23-02-T-S-309-SM - 1099186-TW-23-02-T-S-309-SM - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - TW-23-02-T-S-309-SM
1099186-TW-23-02-T-S-309-SM
Circular Connectors - Circular Connectors - Housings - TW-23-02-T-S-309-SM 1099186-TW-23-02-T-S-309-SM
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099186-TW-23-02-T-S -309-SM Number of Rows: 1 Termination: Solder Contact Material: Bronze Number of Contacts: 23 Gender: Male Contact Plating: Tin Number of Pins: 23 Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): TSW-123-07-T-S; TSW-123-08-T-S-RA; MTSW-123-10-T-S-605; 98481-423LF; 68015-423HLF; 68000-423HLF; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage RoHS: Compliant Lead Length: 7.85 mm

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1099186-TW-23-02-T-S-309-SM
Number of Rows: 1
Termination: Solder
Contact Material: Bronze
Number of Contacts: 23
Gender: Male
Contact Plating: Tin
Number of Pins: 23
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): TSW-123-07-T-S; TSW-123-08-T-S-RA; MTSW-123-10-T-S-605; 98481-423LF; 68015-423HLF; 68000-423HLF;
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Lead Length: 7.85 mm

Buy Now
2Mm Terminal Strips Samtec - 15W7426 - Newark, An Avnet Company
Chicago, IL, United States
2Mm Terminal Strips Samtec
15W7426
2Mm Terminal Strips Samtec 15W7426
2MM TERMINAL STRIPS

2MM TERMINAL STRIPS

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1099186-TW-23-02-T-S-309-SM 15W7426
Product Name Circular Connectors - Circular Connectors - Housings - TW-23-02-T-S-309-SM 2Mm Terminal Strips Samtec
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Mil Spec Circular Connectors - 107136 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details